Raltron Electronics Corp. Crystals R2016-19.200-10-1010-TR

Description
19.2MHz ±10ppm Crystal 10pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±10ppm Crystal 10pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-R2016-19.200-10-1010-TRCT-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-R2016-19.200-10-1010-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-R2016-19.200-10-1010-TR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-R2016-19.200-10-1010-TRCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Surface Mount Crystals - ECS-110.5-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C2E - C2E-24.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details