Manufacturer: Raltron Electronics Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209124-H130B-24.000
Length: 5 mm
Frequency: 24 MHz
Height: 650 µm
Frequency Stability: 30 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 18 pF
Number of Pins: 4
Width: 3.2 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Series Resistance: 70 Ω
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1209124-H130B-24.000-18-3030-EXT |
| Product Name | Custom Parts - Custom Parts (E - I) - H130B-24.000-18-3030-EXT |