Raltron Electronics Corp. Crystal, 24Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Raltron H10S-24.000-18-F-3030-EXT

Description
CRYSTAL, 24MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:H10S Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:H10S Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Raltron - 75Y1069 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Raltron
75Y1069
Crystal, 24Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Raltron 75Y1069
CRYSTAL, 24MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:H10S Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:H10S Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y1069
Product Name Crystal, 24Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Raltron
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Units - 1445056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smt
Features / Standards RoHS
Frequency Stability 30 ppm
View Details