OSC, 50MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:COM2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 76Y2864 |
| Product Name | Osc, 50Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 50 MHz |