Raltron Electronics Corp. Osc, 32Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron COM2305-32.000-EXT

Description
OSC, 32MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:COM2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 32MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:COM2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 32Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron - 75Y0436 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron
75Y0436
Osc, 32Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron 75Y0436
OSC, 32MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:COM2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 32MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:COM2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y0436
Product Name Osc, 32Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMMX/NOPB - 137705-LM555CMMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details