Raltron Electronics Corp. Osc, 25Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron COM2305-25.000-EXT

Description
OSC, 25MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:COM2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 25MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:COM2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 25Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron - 75Y0435 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 25Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron
75Y0435
Osc, 25Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron 75Y0435
OSC, 25MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:COM2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 25MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:COM2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y0435
Product Name Osc, 25Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers