27MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 27.0000MHZ HCMOS SMD
XTAL OSC XO 27.0000MHZ HCMOS SMD
XTAL OSC XO 27.0000MHZ HCMOS SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 2151-COM1305-27.000-TR-ND | COM1305-27.000-TR |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 50 ppm | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |