Raltron Electronics Corp. Osc, 10Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron COM1305-10.000-EXT

Description
OSC, 10MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 10MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 10Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron - 76Y2848 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 10Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron
76Y2848
Osc, 10Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron 76Y2848
OSC, 10MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 10MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 76Y2848
Product Name Osc, 10Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-10.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - SE556J - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details