25MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 25.0000MHZ HCMOS SMD
XTAL OSC XO 25.0000MHZ HCMOS SMD
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 2151-COM125025-25.000-EXT-T-TR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 25 ppm |