Raltron Electronics Corp. Oscillators CO4910-16.000-EXT-T-TR

Description
16MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2151-CO4910-16.000-EXT-T-TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-CO4910-16.000-EXT-T-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 16.0000MHZ TTL SMD

XTAL OSC XO 16.0000MHZ TTL SMD

Buy Now Datasheet
Oscillators - 2151-CO4910-16.000-EXT-T-TRCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 16.0000MHZ TTL SMD

XTAL OSC XO 16.0000MHZ TTL SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 2151-CO4910-16.000-EXT-T-TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033-245.7-B-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CD4541BPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers