9.8304MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 9.8304MHZ CMOS SMD
XTAL OSC XO 9.8304MHZ CMOS SMD
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 2151-CO4310-9.8304-TR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 100 ppm |