Raltron Electronics Corp. Oscillators CO4305-8.000-TR

Description
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2151-CO4305-8.000-TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-CO4305-8.000-TRCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.0000MHZ CMOS SMD

XTAL OSC XO 8.0000MHZ CMOS SMD

Buy Now Datasheet
Oscillators - 2151-CO4305-8.000-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.0000MHZ CMOS SMD

XTAL OSC XO 8.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 2151-CO4305-8.000-TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Surface Mount Crystals - ECS-120-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Programmable Timers and Oscillators - SN74S124NG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers