Win Source Part Number: 1181224-CO4305-50.00
Category: Crystals, Oscillators, Resonators>Oscillato
Series: CO43
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 50 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 25mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Raltron Electronics
Other Names: 2151-CO4305-50.000-E
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 50MHZ, CMOS/TTL, 7MM X 5MM; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CO43 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1181224-CO4305-50.000-EXT-T-TR | 2151-CO4305-50.000-EXT-T-TRDKR-ND | 80AC8625 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillator, 50Mhz, Cmos/ttl, 7Mm X 5Mm; Frequency Nom Raltron |
| Oscillator Type | XO; XO (Standard) | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency | 50 MHz | 50 MHz | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |