Manufacturer: Raltron Electronics Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175540-CO4305-20.00
Length: 7 mm
Voltage: 3.3 V
Operating Supply Voltage: 3.3 V
Height: 1.8 mm
Frequency Stability: 50 ppm
Load Capacitance: 20 pF
Number of Pins: 4
Width: 5 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1175540-CO4305-20.000-EXT |
| Product Name | Custom Parts - Custom Parts (B - D) - CO4305-20.000-EXT |