Raltron Electronics Corp. Osc, 20Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Raltron CO2520-20.000-33-50-X

Description
OSC, 20MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:CO2520 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 20MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:CO2520 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 20Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Raltron - 76Y2876 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 20Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Raltron
76Y2876
Osc, 20Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Raltron 76Y2876
OSC, 20MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:CO2520 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 20MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:CO2520 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 76Y2876
Product Name Osc, 20Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA50M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers