Manufacturer: Raltron Electronics Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126665-CO2520-12.00
Operating Supply Voltage: 3.3 V
Frequency Stability: 50 ppm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1126665-CO2520-12.000-33-50-X |
| Product Name | Custom Parts - Custom Parts (B - D) - CO2520-12.000-33-50-X |