OSCILLATOR, 16MHZ, DIP-8, HCMOS / TTL; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 13.21mm x 13.21mm; Supply Voltage Nom:5V; Product Range:CO12 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 21M6840 |
| Product Name | Oscillator, 16Mhz, Dip-8, Hcmos / Ttl; Frequency Nom Raltron |
| Features / Standards | RoHS |