Raltron Electronics Corp. Oscillator, 40Mhz, Dip-4, Ttl; Frequency Nom Raltron CO1100-40.000-MHZ

Description
OSCILLATOR, 40MHZ, DIP-4, TTL; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:40MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 40MHZ, DIP-4, TTL; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:40MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 40Mhz, Dip-4, Ttl; Frequency Nom Raltron - 96F2825 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 40Mhz, Dip-4, Ttl; Frequency Nom Raltron
96F2825
Oscillator, 40Mhz, Dip-4, Ttl; Frequency Nom Raltron 96F2825
OSCILLATOR, 40MHZ, DIP-4, TTL; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:40MHz RoHS Compliant: Yes

OSCILLATOR, 40MHZ, DIP-4, TTL; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:40MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96F2825
Product Name Oscillator, 40Mhz, Dip-4, Ttl; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI622T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details