Raltron Electronics Corp. Oscillator, 32Mhz, Dip-4, Ttl; Frequency Nom Raltron CO1100-32.000

Description
OSCILLATOR, 32MHZ, DIP-4, TTL; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:32MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 32MHZ, DIP-4, TTL; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:32MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 32Mhz, Dip-4, Ttl; Frequency Nom Raltron - 21M6839 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32Mhz, Dip-4, Ttl; Frequency Nom Raltron
21M6839
Oscillator, 32Mhz, Dip-4, Ttl; Frequency Nom Raltron 21M6839
OSCILLATOR, 32MHZ, DIP-4, TTL; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:32MHz RoHS Compliant: Yes

OSCILLATOR, 32MHZ, DIP-4, TTL; Frequency Nom:32MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:32MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 21M6839
Product Name Oscillator, 32Mhz, Dip-4, Ttl; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675244 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Programmable Timers and Oscillators - CY2XF327FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers