Raltron Electronics Corp. Oscillator, 24Mhz, Dip-4, Ttl; Frequency Nom Raltron CO1100-24.000

Description
OSCILLATOR, 24MHZ, DIP-4, TTL; Frequency Nom:24MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:24MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 24MHZ, DIP-4, TTL; Frequency Nom:24MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:24MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 24Mhz, Dip-4, Ttl; Frequency Nom Raltron - 21M6838 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24Mhz, Dip-4, Ttl; Frequency Nom Raltron
21M6838
Oscillator, 24Mhz, Dip-4, Ttl; Frequency Nom Raltron 21M6838
OSCILLATOR, 24MHZ, DIP-4, TTL; Frequency Nom:24MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:24MHz RoHS Compliant: Yes

OSCILLATOR, 24MHZ, DIP-4, TTL; Frequency Nom:24MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C; Frequency:24MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 21M6838
Product Name Oscillator, 24Mhz, Dip-4, Ttl; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF23FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - MOS-1632-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details