Raltron Electronics Corp. Oscillator, 18.432Mhz, Dip-4, Ttl; Frequency Nom Raltron CO1100-18.432MHZ

Description
OSCILLATOR, 18.432MHZ, DIP-4, TTL; Frequency Nom:18.432MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 18.432MHZ, DIP-4, TTL; Frequency Nom:18.432MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 18.432Mhz, Dip-4, Ttl; Frequency Nom Raltron - 94H7625 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 18.432Mhz, Dip-4, Ttl; Frequency Nom Raltron
94H7625
Oscillator, 18.432Mhz, Dip-4, Ttl; Frequency Nom Raltron 94H7625
OSCILLATOR, 18.432MHZ, DIP-4, TTL; Frequency Nom:18.432MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C RoHS Compliant: Yes

OSCILLATOR, 18.432MHZ, DIP-4, TTL; Frequency Nom:18.432MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 94H7625
Product Name Oscillator, 18.432Mhz, Dip-4, Ttl; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details