Raltron Electronics Corp. Crystal, 8.5Mhz, 32Pf, Um-1; Frequency Nom Raltron C-8.500-32-AP

Description
CRYSTAL, 8.5MHZ, 32PF, UM-1; Frequency Nom:8.5MHz; Crystal Case:Through Hole, 7.9mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:32pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Crystal Type:MicroprocessorR oHS Compliant: Yes
Datasheet
Description
CRYSTAL, 8.5MHZ, 32PF, UM-1; Frequency Nom:8.5MHz; Crystal Case:Through Hole, 7.9mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:32pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Crystal Type:MicroprocessorR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 8.5Mhz, 32Pf, Um-1; Frequency Nom Raltron - 20M4589 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8.5Mhz, 32Pf, Um-1; Frequency Nom Raltron
20M4589
Crystal, 8.5Mhz, 32Pf, Um-1; Frequency Nom Raltron 20M4589
CRYSTAL, 8.5MHZ, 32PF, UM-1; Frequency Nom:8.5MHz; Crystal Case:Through Hole, 7.9mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:32pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Crystal Type:MicroprocessorR oHS Compliant: Yes

CRYSTAL, 8.5MHZ, 32PF, UM-1; Frequency Nom:8.5MHz; Crystal Case:Through Hole, 7.9mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:32pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Crystal Type:MicroprocessorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 20M4589
Product Name Crystal, 8.5Mhz, 32Pf, Um-1; Frequency Nom Raltron
Frequency 8.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 8149465P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details