Raltron Electronics Corp. Crystals - AS-8.000-18 AS-8.000-18

Description
Manufacturer: Raltron Electronics Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046090-AS-8.000-18 Length: 11.35 mm Frequency: 8 MHz ESR (Equivalent Series Resistance): 60 Ω Height: 3.5 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 18 pF Number of Pins: 2 Width: 5 mm Categories: Crystals Alternative Parts (Cross-Reference): ATS080B-E; ATS080B; ATS080BSM-1E; ECS-80-20-5PX-TR; ABLS-8.000MHZ-B4-T; 9C-8.000MAGJ-T; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 60 Ω REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Raltron Electronics Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046090-AS-8.000-18 Length: 11.35 mm Frequency: 8 MHz ESR (Equivalent Series Resistance): 60 Ω Height: 3.5 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 18 pF Number of Pins: 2 Width: 5 mm Categories: Crystals Alternative Parts (Cross-Reference): ATS080B-E; ATS080B; ATS080BSM-1E; ECS-80-20-5PX-TR; ABLS-8.000MHZ-B4-T; 9C-8.000MAGJ-T; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 60 Ω REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AS-8.000-18 - 1046090-AS-8.000-18 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - AS-8.000-18
1046090-AS-8.000-18
Crystals - AS-8.000-18 1046090-AS-8.000-18
Manufacturer: Raltron Electronics Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046090-AS-8.000-18 Length: 11.35 mm Frequency: 8 MHz ESR (Equivalent Series Resistance): 60 Ω Height: 3.5 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 18 pF Number of Pins: 2 Width: 5 mm Categories: Crystals Alternative Parts (Cross-Reference): ATS080B-E; ATS080B; ATS080BSM-1E; ECS-80-20-5PX-TR; ABLS-8.000MHZ-B4-T; 9C-8.000MAGJ-T; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 60 Ω REACH SVHC: No SVHC

Manufacturer: Raltron Electronics Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046090-AS-8.000-18
Length: 11.35 mm
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 60 Ω
Height: 3.5 mm
Frequency Stability: 50 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 18 pF
Number of Pins: 2
Width: 5 mm
Categories: Crystals
Alternative Parts (Cross-Reference): ATS080B-E; ATS080B; ATS080BSM-1E; ECS-80-20-5PX-TR; ABLS-8.000MHZ-B4-T; 9C-8.000MAGJ-T;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Series Resistance: 60 Ω
REACH SVHC: No SVHC

Buy Now
Crystal Units - 6936955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936955
Crystal Units 6936955
RALTRON AS-8.000-18 Crystal

RALTRON AS-8.000-18 Crystal

Supplier's Site
Crystal Units - 6936955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936955P
Crystal Units 6936955P
RALTRON AS-8.000-18 Crystal

RALTRON AS-8.000-18 Crystal

Supplier's Site
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 90B5422 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
90B5422
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 90B5422
CRYSTAL, 8MHZ, 18PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:Microprocessor RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:Microprocessor RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 02AH4307 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
02AH4307
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 02AH4307
CRYSTAL, 8MHZ, 18PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 1046090-AS-8.000-18 6936955 6936955P 90B5422
Product Name Crystals - AS-8.000-18 Crystal Units Crystal Units Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Features / Standards RoHS RoHS RoHS RoHS
Frequency 8 MHz 8 MHz 8 MHz
Frequency Tolerance 0.0030 %
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details