Raltron Electronics Corp. Crystals AS-6.000-18

Description
6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-6.000-18-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals AS-6.000-18
CRYSTAL 6.0000MHZ 18PF TH

CRYSTAL 6.0000MHZ 18PF TH

Supplier's Site
Crystal, 6Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 97H0174 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
97H0174
Crystal, 6Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 97H0174
CRYSTAL, 6MHZ, 18PF, HC-49S; Frequency Nom:6MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:Microprocessor RoHS Compliant: Yes

CRYSTAL, 6MHZ, 18PF, HC-49S; Frequency Nom:6MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:Microprocessor RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 6Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 75Y0329 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
75Y0329
Crystal, 6Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 75Y0329
CRYSTAL, 6MHZ, 18PF, HC-49S; Frequency Nom:6MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 6MHZ, 18PF, HC-49S; Frequency Nom:6MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2151-AS-6.000-18-ND AS-6.000-18 97H0174
Product Name Crystals Crystals Crystal, 6Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 8149572P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details
4 Pin Crystal CA4 - CA4-10.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details