Raltron Electronics Corp. Crystal, 5Mhz, 18Pf, Hc-49S; Frequency Nom Raltron AS-5.000-18

Description
CRYSTAL, 5MHZ, 18PF, HC-49S; Frequency Nom:5MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:Microprocessor RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 5MHZ, 18PF, HC-49S; Frequency Nom:5MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:Microprocessor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 5Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 97H0172 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 5Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
97H0172
Crystal, 5Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 97H0172
CRYSTAL, 5MHZ, 18PF, HC-49S; Frequency Nom:5MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:Microprocessor RoHS Compliant: Yes

CRYSTAL, 5MHZ, 18PF, HC-49S; Frequency Nom:5MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:Microprocessor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 97H0172
Product Name Crystal, 5Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystal Oscillators - 7960640 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 6719397 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-100-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers