Raltron Electronics Corp. Crystals AS-5.000-18-EXT-SMD-TR

Description
5MHz ±30ppm Crystal 18pF HC-49/US
Request a Quote Datasheet
Description
5MHz ±30ppm Crystal 18pF HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-5.000-18-EXT-SMD-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
5MHz ±30ppm Crystal 18pF HC-49/US

5MHz ±30ppm Crystal 18pF HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-5.000-18-EXT-SMD-TR-ND - DigiKey
Thief River Falls, MN, United States
5MHz ±30ppm Crystal 18pF HC-49/US

5MHz ±30ppm Crystal 18pF HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-5.000-18-EXT-SMD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
5MHz ±30ppm Crystal 18pF HC-49/US

5MHz ±30ppm Crystal 18pF HC-49/US

Buy Now Datasheet
CRYSTAL 5.0000MHZ 18PF SMD

CRYSTAL 5.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 2151-AS-5.000-18-EXT-SMD-TRDKR-ND AS-5.000-18-EXT-SMD-TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details
Crystal Units - 8149465P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 25 MHz
View Details