Raltron Electronics Corp. Crystals AS-4.9152-20-SMD-TR

Description
4.9152MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-4.9152-20-SMD-TR-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US

4.9152MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-4.9152-20-SMD-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 4.9152MHZ 20PF SMD

CRYSTAL 4.9152MHZ 20PF SMD

Buy Now Datasheet
Crystals - 2151-AS-4.9152-20-SMD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 4.9152MHZ 20PF SMD

CRYSTAL 4.9152MHZ 20PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-AS-4.9152-20-SMD-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
Crystal Units - 7753736P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details