Raltron Electronics Corp. Crystals AS-4.096-30-SMD-TR

Description
4.096MHz ±30ppm Crystal 30pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4.096MHz ±30ppm Crystal 30pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-4.096-30-SMD-TR-ND - DigiKey
Thief River Falls, MN, United States
4.096MHz ±30ppm Crystal 30pF 150 Ohms HC-49/US

4.096MHz ±30ppm Crystal 30pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-4.096-30-SMD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 4.0960MHZ 30PF SMD

CRYSTAL 4.0960MHZ 30PF SMD

Buy Now Datasheet
Crystals - 2151-AS-4.096-30-SMD-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 4.0960MHZ 30PF SMD

CRYSTAL 4.0960MHZ 30PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-AS-4.096-30-SMD-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Micro Crystal - 94M8459 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C16 - C16-26.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 26 MHz
Load Capacitance 8 pF
View Details