Raltron Electronics Corp. Crystals AS-4.000-20

Description
4MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-4.000-20-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystals AS-4.000-20
CRYSTAL 4.0000MHZ 20PF TH

CRYSTAL 4.0000MHZ 20PF TH

Supplier's Site
Crystal, 4Mhz, 20Pf, Thru Hole; Frequency Raltron - 84M8432 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 20Pf, Thru Hole; Frequency Raltron
84M8432
Crystal, 4Mhz, 20Pf, Thru Hole; Frequency Raltron 84M8432
CRYSTAL, 4MHZ, 20PF, THRU HOLE; Frequency:4MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-20°C to +70°C; Crystal Mounting Type:Through Hole; Crystal Case Type:HC-49/US; No. of Pins:2 RoHS Compliant: Yes

CRYSTAL, 4MHZ, 20PF, THRU HOLE; Frequency:4MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-20°C to +70°C; Crystal Mounting Type:Through Hole; Crystal Case Type:HC-49/US; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 2151-AS-4.000-20-ND AS-4.000-20 84M8432
Product Name Crystals Crystals Crystal, 4Mhz, 20Pf, Thru Hole; Frequency Raltron
Package / Form Factor Through Hole; HC-49/US Through Hole
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details