Raltron Electronics Corp. Crystals AS-4.000-18

Description
4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-4.000-18-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

4MHz ±30ppm Crystal 18pF 130 Ohms HC-49/US

Buy Now Datasheet
Crystal, 4Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 21M6829 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
21M6829
Crystal, 4Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 21M6829
CRYSTAL, 4MHZ, 18PF, HC-49S; Frequency Nom:4MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:Microprocessor RoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, HC-49S; Frequency Nom:4MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:Microprocessor RoHS Compliant: Yes

Supplier's Site
Crystal, 4Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 75Y0323 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
75Y0323
Crystal, 4Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 75Y0323
CRYSTAL, 4MHZ, 18PF, HC-49S; Frequency Nom:4MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, HC-49S; Frequency Nom:4MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 2151-AS-4.000-18-ND 21M6829
Product Name Crystals Crystal, 4Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Package / Form Factor Through Hole; HC-49/US
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystal Units - 1734309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 16 MHz
View Details
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Through Hole Crystals - ECS-120-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers