Raltron Electronics Corp. Crystals AS-3.6864-18

Description
3.6864MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-3.6864-18-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 6936933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936933
Crystal Units 6936933
RALTRON AS-3.6864-18 Crystal

RALTRON AS-3.6864-18 Crystal

Supplier's Site
CRYSTAL 3.6864MHZ 18PF TH

CRYSTAL 3.6864MHZ 18PF TH

Supplier's Site
Crystal, 3.6864Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 96B4046 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
96B4046
Crystal, 3.6864Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 96B4046
CRYSTAL, 3.6864MHZ, 18PF, HC-49S; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; ESR:150ohm RoHS Compliant: Yes

CRYSTAL, 3.6864MHZ, 18PF, HC-49S; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; ESR:150ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 2151-AS-3.6864-18-ND 6936933 AS-3.6864-18 96B4046
Product Name Crystals Crystal Units Crystals Crystal, 3.6864Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Package / Form Factor Through Hole; HC-49/US Hc-49-s Through Hole
Frequency Stability 50 ppm 100 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details