Raltron Electronics Corp. Crystals AS-3.579545-18

Description
3.579545MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US
Request a Quote Datasheet
Description
3.579545MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-3.579545-18-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

3.579545MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 6936924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936924
Crystal Units 6936924
RALTRON AS-3.579545-18 Crystal

RALTRON AS-3.579545-18 Crystal

Supplier's Site
Crystal, 3.579545Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 75Y0319 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.579545Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
75Y0319
Crystal, 3.579545Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 75Y0319
CRYSTAL, 3.579545MHZ, 18PF, HC-49S; Frequency Nom:3.579545MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating RoHS Compliant: Yes

CRYSTAL, 3.579545MHZ, 18PF, HC-49S; Frequency Nom:3.579545MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2151-AS-3.579545-18-ND 6936924 75Y0319
Product Name Crystals Crystal Units Crystal, 3.579545Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Package / Form Factor Through Hole; HC-49/US Hc-49-s
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675244P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 4 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Surface Mount Crystals - ECS-122.8-10-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details