Raltron Electronics Corp. Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Raltron AS-27.000-18

Description
CRYSTAL, 27MHZ, 18PF, HC-49S; Frequency Nom:27MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 27MHZ, 18PF, HC-49S; Frequency Nom:27MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 75Y0317 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
75Y0317
Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 75Y0317
CRYSTAL, 27MHZ, 18PF, HC-49S; Frequency Nom:27MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 27MHZ, 18PF, HC-49S; Frequency Nom:27MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y0317
Product Name Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30BQ-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-48.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 48 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details