Raltron Electronics Corp. Crystal Units AS-25.000-18

Description
RALTRON AS-25.000-18 Crystal
Request a Quote Datasheet
Description
RALTRON AS-25.000-18 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6936992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936992
Crystal Units 6936992
RALTRON AS-25.000-18 Crystal

RALTRON AS-25.000-18 Crystal

Supplier's Site
Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 75Y0315 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
75Y0315
Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 75Y0315
CRYSTAL, 25MHZ, 18PF, HC-49S; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, HC-49S; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 6936992 75Y0315
Product Name Crystal Units Crystal, 25Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Package / Form Factor Hc-49-s
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
Crystal Oscillators - 1734635 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - X173-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details