Raltron Electronics Corp. Crystal, 24.576Mhz, 18Pf, Hc-49S; Frequency Nom Raltron AS-24.576-18

Description
CRYSTAL, 24.576MHZ, 18PF, HC-49S; Frequency Nom:24.576MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24.576MHZ, 18PF, HC-49S; Frequency Nom:24.576MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24.576Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 75Y0313 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
75Y0313
Crystal, 24.576Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 75Y0313
CRYSTAL, 24.576MHZ, 18PF, HC-49S; Frequency Nom:24.576MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 18PF, HC-49S; Frequency Nom:24.576MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y0313
Product Name Crystal, 24.576Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-20-20ACT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Units - 6719586P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details