Raltron Electronics Corp. Crystal Units AS-24.000-18

Description
RALTRON AS-24.000-18 Crystal
Request a Quote Datasheet
Description
RALTRON AS-24.000-18 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6936980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936980
Crystal Units 6936980
RALTRON AS-24.000-18 Crystal

RALTRON AS-24.000-18 Crystal

Supplier's Site
Crystal Units - 6936980P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936980P
Crystal Units 6936980P
RALTRON AS-24.000-18 Crystal

RALTRON AS-24.000-18 Crystal

Supplier's Site
Crystal, 24Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 75Y0311 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
75Y0311
Crystal, 24Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 75Y0311
CRYSTAL, 24MHZ, 18PF, HC-49S; Frequency Nom:24MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, HC-49S; Frequency Nom:24MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6936980 6936980P 75Y0311
Product Name Crystal Units Crystal Units Crystal, 24Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Package / Form Factor Hc-49-s HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillators - 7675314 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details