Raltron Electronics Corp. Crystal, 24Mhz, 18Pf, Hc-49S; Frequency Nom Raltron AS-24.000-18-FUND

Description
CRYSTAL, 24MHZ, 18PF, HC-49S; Frequency Nom:24MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:MicroprocessorR oHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, 18PF, HC-49S; Frequency Nom:24MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:MicroprocessorR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 96F2833 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
96F2833
Crystal, 24Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 96F2833
CRYSTAL, 24MHZ, 18PF, HC-49S; Frequency Nom:24MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:MicroprocessorR oHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, HC-49S; Frequency Nom:24MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:MicroprocessorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96F2833
Product Name Crystal, 24Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-035-18-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 3.58 MHz
View Details
2 suppliers
Crystal Units - 1775244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details