Raltron Electronics Corp. Crystals AS-16.777216-15-EXT-SMD-TR

Description
16.777216MHz ±30ppm Crystal 15pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
16.777216MHz ±30ppm Crystal 15pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-16.777216-15-EXT-SMD-TR-ND - DigiKey
Thief River Falls, MN, United States
16.777216MHz ±30ppm Crystal 15pF 40 Ohms HC-49/US

16.777216MHz ±30ppm Crystal 15pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-16.777216-15-EXT-SMD-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 16.777216MHZ 15PF SMD

CRYSTAL 16.777216MHZ 15PF SMD

Buy Now Datasheet
Crystals - 2151-AS-16.777216-15-EXT-SMD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 16.777216MHZ 15PF SMD

CRYSTAL 16.777216MHZ 15PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-AS-16.777216-15-EXT-SMD-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-120-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Oscillators - 7675339 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details