Raltron Electronics Corp. Crystal, 16.384Mhz, 18Pf, Hc-49S; Frequency Nom Raltron AS-16.384-18

Description
CRYSTAL, 16.384MHZ, 18PF, HC-49S; Frequency Nom:16.384MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16.384MHZ, 18PF, HC-49S; Frequency Nom:16.384MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16.384Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 75Y0305 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
75Y0305
Crystal, 16.384Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 75Y0305
CRYSTAL, 16.384MHZ, 18PF, HC-49S; Frequency Nom:16.384MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating RoHS Compliant: Yes

CRYSTAL, 16.384MHZ, 18PF, HC-49S; Frequency Nom:16.384MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y0305
Product Name Crystal, 16.384Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-10-30BQZ-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details