Raltron Electronics Corp. Crystal, 16.384Mhz, 18Pf, Hc-49S; Frequency Nom Raltron AS-16.384-18-SMD

Description
CRYSTAL, 16.384MHZ, 18PF, HC-49S; Frequency Nom:16.384MHz; Crystal Case:SMD, 13.5mm x 4.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS-SMD Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16.384MHZ, 18PF, HC-49S; Frequency Nom:16.384MHz; Crystal Case:SMD, 13.5mm x 4.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS-SMD Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16.384Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 75Y0306 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
75Y0306
Crystal, 16.384Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 75Y0306
CRYSTAL, 16.384MHZ, 18PF, HC-49S; Frequency Nom:16.384MHz; Crystal Case:SMD, 13.5mm x 4.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS-SMD Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 16.384MHZ, 18PF, HC-49S; Frequency Nom:16.384MHz; Crystal Case:SMD, 13.5mm x 4.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS-SMD Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y0306
Product Name Crystal, 16.384Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-18-30100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystal Units - 1734744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details