Raltron Electronics Corp. Crystals AS-16.000-20-SMD-TR

Description
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-16.000-20-SMD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-16.000-20-SMD-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-16.000-20-SMD-TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 2151-AS-16.000-20-SMD-TRCT-ND AS-16.000-20-SMD-TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-33B2Q-JES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 1734450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details