Raltron Electronics Corp. Crystals AS-13.560-20-SMD-TR

Description
13.56MHz ±30ppm Crystal 20pF HC-49/US
Request a Quote Datasheet
Description
13.56MHz ±30ppm Crystal 20pF HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-13.560-20-SMD-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 20pF HC-49/US

13.56MHz ±30ppm Crystal 20pF HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-13.560-20-SMD-TR-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 20pF HC-49/US

13.56MHz ±30ppm Crystal 20pF HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-13.560-20-SMD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 20pF HC-49/US

13.56MHz ±30ppm Crystal 20pF HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-AS-13.560-20-SMD-TRDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystal Units - 8149403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 Pin Crystal CAA - CAA-24.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 24 MHz
Load Capacitance 22 pF
View Details
Crystals - XC685DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers