Raltron Electronics Corp. Crystals AS-12.000-18-SMD-TR

Description
12MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-12.000-18-SMD-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

12MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-12.000-18-SMD-TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

12MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-12.000-18-SMD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

12MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystal, 18Pf, Smd; Frequency Nom Raltron - 26K1880 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18Pf, Smd; Frequency Nom Raltron
26K1880
Crystal, 18Pf, Smd; Frequency Nom Raltron 26K1880
CRYSTAL, 18PF, SMD; Frequency Nom:12MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS-SMD Series; Operating Temperature Min:-20°C; ESR:50ohm RoHS Compliant: Yes

CRYSTAL, 18PF, SMD; Frequency Nom:12MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS-SMD Series; Operating Temperature Min:-20°C; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 2151-AS-12.000-18-SMD-TRDKR-ND 26K1880 AS-12.000-18-SMD-TR
Product Name Crystals Crystal, 18Pf, Smd; Frequency Nom Raltron Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal - CM9V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-120-32-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
SMD All Ceramic Crystal Resonator - SMAC-7050H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 6 to 28.22 MHz
View Details