Raltron Electronics Corp. Crystal Units AS-11.0592-18

Description
RALTRON AS-11.0592-18 Crystal
Request a Quote Datasheet
Description
RALTRON AS-11.0592-18 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6936961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936961
Crystal Units 6936961
RALTRON AS-11.0592-18 Crystal

RALTRON AS-11.0592-18 Crystal

Supplier's Site
Crystal Units - 6936961P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936961P
Crystal Units 6936961P
RALTRON AS-11.0592-18 Crystal

RALTRON AS-11.0592-18 Crystal

Supplier's Site
Crystals - AS-11.0592-18 - 1046007-AS-11.0592-18 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - AS-11.0592-18
1046007-AS-11.0592-18
Crystals - AS-11.0592-18 1046007-AS-11.0592-18
Manufacturer: Raltron Electronics Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046007-AS-11.0592-1 8 Length: 11.35 mm Frequency: 11.0592 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 3.5 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Load Capacitance: 18 pF Number of Pins: 3 Width: 5 mm Categories: Crystals Alternative Parts (Cross-Reference): ECS-100-18-9X; ECS-120-18-9X; ECS-120-18-9; ABL-11.0592MHZ-I-T; 9B-11.0592MBBK-B; 9C-11.0592MBBK-TAS-1 1.0592-18.; AS11.0592-18; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 50 Ω REACH SVHC: No SVHC

Manufacturer: Raltron Electronics Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046007-AS-11.0592-18
Length: 11.35 mm
Frequency: 11.0592 MHz
ESR (Equivalent Series Resistance): 50 Ω
Height: 3.5 mm
Frequency Stability: 50 ppm
Frequency Tolerance: 0.005 %
Load Capacitance: 18 pF
Number of Pins: 3
Width: 5 mm
Categories: Crystals
Alternative Parts (Cross-Reference): ECS-100-18-9X; ECS-120-18-9X; ECS-120-18-9; ABL-11.0592MHZ-I-T; 9B-11.0592MBBK-B; 9C-11.0592MBBK-TAS-11.0592-18.; AS11.0592-18;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Series Resistance: 50 Ω
REACH SVHC: No SVHC

Buy Now
Crystal, 11.0592Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 96F2788 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.0592Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
96F2788
Crystal, 11.0592Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 96F2788
CRYSTAL, 11.0592MHZ, 18PF, HC-49S; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; ESR:50ohm RoHS Compliant: Yes

CRYSTAL, 11.0592MHZ, 18PF, HC-49S; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 6936961 6936961P 1046007-AS-11.0592-18 96F2788
Product Name Crystal Units Crystal Units Crystals - AS-11.0592-18 Crystal, 11.0592Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Package / Form Factor Hc-49-s HC-49
Features / Standards RoHS RoHS RoHS RoHS
Frequency Stability 100 ppm 50 ppm
Frequency 11.06 MHz 11.06 MHz 11.06 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-9 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 to 50 MHz
View Details
Crystal Units - 8149415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details