Raltron Electronics Corp. Crystals AS-11.0592-18-EXT

Description
11.0592MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
11.0592MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-11.0592-18-EXT-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

11.0592MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-AS-11.0592-18-EXT-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ6PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - CDX-1074 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details