Raltron Electronics Corp. Crystal, 10Mhz, 20Pf, 10.3Mm X 3.8Mm; Frequency Nom Raltron AS-10.000-20-SMD-TR

Description
CRYSTAL, 10MHZ, 20PF, 10.3MM X 3.8MM; Frequency Nom:10MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:HC49US Series RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 10MHZ, 20PF, 10.3MM X 3.8MM; Frequency Nom:10MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:HC49US Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 10Mhz, 20Pf, 10.3Mm X 3.8Mm; Frequency Nom Raltron - 80AC8618 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 20Pf, 10.3Mm X 3.8Mm; Frequency Nom Raltron
80AC8618
Crystal, 10Mhz, 20Pf, 10.3Mm X 3.8Mm; Frequency Nom Raltron 80AC8618
CRYSTAL, 10MHZ, 20PF, 10.3MM X 3.8MM; Frequency Nom:10MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:HC49US Series RoHS Compliant: Yes

CRYSTAL, 10MHZ, 20PF, 10.3MM X 3.8MM; Frequency Nom:10MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:HC49US Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 80AC8618
Product Name Crystal, 10Mhz, 20Pf, 10.3Mm X 3.8Mm; Frequency Nom Raltron
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 Pin Crystal CTS3 - CTS3-32.768-6-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystal Units - 1441088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface mount
Features / Standards RoHS
Frequency Stability 50 ppm
View Details