Raltron Electronics Corp. Crystal Units AS-10.000-18

Description
RALTRON AS-10.000-18 Crystal
Request a Quote Datasheet
Description
RALTRON AS-10.000-18 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6936952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936952
Crystal Units 6936952
RALTRON AS-10.000-18 Crystal

RALTRON AS-10.000-18 Crystal

Supplier's Site
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 97H0152 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
97H0152
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 97H0152
CRYSTAL, 10MHZ, 18PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:MicroprocessorR oHS Compliant: Yes

CRYSTAL, 10MHZ, 18PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:MicroprocessorRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 75Y0294 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
75Y0294
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 75Y0294
CRYSTAL, 10MHZ, 18PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 10MHZ, 18PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11.35mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6936952 97H0152 75Y0294
Product Name Crystal Units Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Raltron Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
Package / Form Factor Hc-49-s
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC874-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 6720337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details