The Raltron Crystal, part number 75Y0295, operates at a nominal frequency of 10 MHz with a load capacitance of 18 pF. It features a frequency tolerance of ±30 ppm and a frequency stability of ±50 ppm. This crystal is designed for surface mount applications and is compliant with RoHS standards. The operating temperature range is from -20°C to +70°C, with an extended range option available from -40°C to +85°C. The crystal exhibits low aging characteristics of ±5 ppm per year and has a maximum drive level of 500 µW. It is suitable for use as a clock signal generator in CPU applications. The product is packaged in a tape and reel format, with 1000 pieces per reel, facilitating automated assembly processes.
RALTRON AS-10.000-18-SMD Crystal
CRYSTAL, 10MHZ, 18PF, HC-49S; Frequency Nom:10MHz; Crystal Case:SMD, 13.5mm x 4.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS-SMD Series; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Crystals |
| Product Number | 7037116 | 75Y0295 |
| Product Name | Crystal Oscillators | Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Raltron |
| Package / Form Factor | Hc-49-us smd | Surface Mount |