Raltron Electronics Corp. Crystal, 7.3728Mhz, 18Pf, Hc-49U; Frequency Nom Raltron A-7.3728-18

Description
CRYSTAL, 7.3728MHZ, 18PF, HC-49U; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:30ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 7.3728MHZ, 18PF, HC-49U; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:30ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 7.3728Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 96F2794 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 7.3728Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
96F2794
Crystal, 7.3728Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 96F2794
CRYSTAL, 7.3728MHZ, 18PF, HC-49U; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:30ohm RoHS Compliant: Yes

CRYSTAL, 7.3728MHZ, 18PF, HC-49U; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:30ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96F2794
Product Name Crystal, 7.3728Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-10-33B2-CWN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 10 pF
View Details
Crystal Units - 8149620P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details