Raltron Electronics Corp. Crystal/Oscillator A-4.9152-18

Description
DISCONTINUED BY MANUFACTURER, CRYSTAL, 4.9152MHZ; LOAD CAPACITANCE:18PF, HC49-U. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CRYSTAL, 4.9152MHZ; LOAD CAPACITANCE:18PF, HC49-U. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 19231212 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
19231212
Crystal/Oscillator 19231212
DISCONTINUED BY MANUFACTURER, CRYSTAL, 4.9152MHZ; LOAD CAPACITANCE:18PF, HC49-U. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CRYSTAL, 4.9152MHZ; LOAD CAPACITANCE:18PF, HC49-U. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 19231212
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 7753701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details